ITT Cannon Circular Connector, Plug, 20-27, Cable; Product Range Itt Cannon CA3106R20-27SBF80A232A176

Description
CIRCULAR CONNECTOR, PLUG, 20-27, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:20-27RoH S Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 20-27, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:20-27RoH S Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 20-27, Cable; Product Range Itt Cannon - 63P9316 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-27, Cable; Product Range Itt Cannon
63P9316
Circular Connector, Plug, 20-27, Cable; Product Range Itt Cannon 63P9316
CIRCULAR CONNECTOR, PLUG, 20-27, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:20-27RoH S Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 20-27, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:20-27RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 63P9316
Product Name Circular Connector, Plug, 20-27, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Power Connectors - 1345G5 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Circular Connector Accessories - BFG.3K.100.EAN-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details