ITT Cannon Circular Connector, Plug, 18-1, Cable; Product Range Itt Cannon CA3106R18-1PBF80

Description
CB 10C 10#16 PIN PLUG
Request a Quote Datasheet
Description
CB 10C 10#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106R18-1PBF80 - PEI-Genesis
Philadelphia, PA, United States
CB 10C 10#16 PIN PLUG

CB 10C 10#16 PIN PLUG

Buy Now
Circular Connector, Plug, 18-1, Cable; Product Range Itt Cannon - 99J5929 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18-1, Cable; Product Range Itt Cannon
99J5929
Circular Connector, Plug, 18-1, Cable; Product Range Itt Cannon 99J5929
CIRCULAR CONNECTOR, PLUG, 18-1, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:18-1 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 18-1, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:18-1 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106R18-1PBF80 99J5929
Product Name Circular Connector, Plug, 18-1, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Sheer Pwr - 10132381-2036ELF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Circular / Cylindrical Connectors
Termination Press-Fit
Current Rating 70.0 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2214/1000-492-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers