CB 4C 4#16S PIN PLUG
CIRCULAR CONNECTOR, PLUG, 14S-2, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-2 RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3106R14S-2PBF80A176 | 99J5783 |
| Product Name | Circular Connector, Plug, 14S-2, Cable; Product Range Itt Cannon | |
| Gender | Male / Plug |