ITT Cannon Connectors, Interconnects - Circular Connectors CA3106L20-27PXBF80

Description
Win Source Part Number: 965351-CA3106L20-27P XBF80 Category: Connectors, Interconnects>Circul ar Connectors Series: MIL-DTL-5015, CA-B Number of Positions: 14 Color: Olive Drab Connector Type: Plug, Male Pins Termination: Crimp Fastening Type: Reverse Bayonet Lock Package: Bulk Voltage Rating: 50V Ingress Protection: IP67 - Dust Tight, Waterproof Orientation: X Standard Package: 1 Shell Size - Insert: 20-27 Contact Finish - Mating: Silver Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Alloy Shell Finish: Olive Drab Cadmium Alternative Parts (Cross-Reference): CA3101E20-27SWBF80; CA3101F20-27SXBF80; CA3101E20-27SXBF80; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 22A HTSUS: 8536.69.4020 Mfr: ITT Cannon, LLC Other Names: ICA3106L20-27PXBF80 Base Product Number: CA310 RoHS Status: RoHS non-compliant Primary Material: Metal
Request a Quote Datasheet
Description
Win Source Part Number: 965351-CA3106L20-27P XBF80 Category: Connectors, Interconnects>Circul ar Connectors Series: MIL-DTL-5015, CA-B Number of Positions: 14 Color: Olive Drab Connector Type: Plug, Male Pins Termination: Crimp Fastening Type: Reverse Bayonet Lock Package: Bulk Voltage Rating: 50V Ingress Protection: IP67 - Dust Tight, Waterproof Orientation: X Standard Package: 1 Shell Size - Insert: 20-27 Contact Finish - Mating: Silver Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Alloy Shell Finish: Olive Drab Cadmium Alternative Parts (Cross-Reference): CA3101E20-27SWBF80; CA3101F20-27SXBF80; CA3101E20-27SXBF80; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 22A HTSUS: 8536.69.4020 Mfr: ITT Cannon, LLC Other Names: ICA3106L20-27PXBF80 Base Product Number: CA310 RoHS Status: RoHS non-compliant Primary Material: Metal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - 965351-CA3106L20-27PXBF80 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
965351-CA3106L20-27PXBF80
Connectors, Interconnects - Circular Connectors 965351-CA3106L20-27PXBF80
Win Source Part Number: 965351-CA3106L20-27P XBF80 Category: Connectors, Interconnects>Circul ar Connectors Series: MIL-DTL-5015, CA-B Number of Positions: 14 Color: Olive Drab Connector Type: Plug, Male Pins Termination: Crimp Fastening Type: Reverse Bayonet Lock Package: Bulk Voltage Rating: 50V Ingress Protection: IP67 - Dust Tight, Waterproof Orientation: X Standard Package: 1 Shell Size - Insert: 20-27 Contact Finish - Mating: Silver Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Alloy Shell Finish: Olive Drab Cadmium Alternative Parts (Cross-Reference): CA3101E20-27SWBF80; CA3101F20-27SXBF80; CA3101E20-27SXBF80; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 22A HTSUS: 8536.69.4020 Mfr: ITT Cannon, LLC Other Names: ICA3106L20-27PXBF80 Base Product Number: CA310 RoHS Status: RoHS non-compliant Primary Material: Metal

Win Source Part Number: 965351-CA3106L20-27PXBF80
Category: Connectors, Interconnects>Circular Connectors
Series: MIL-DTL-5015, CA-B
Number of Positions: 14
Color: Olive Drab
Connector Type: Plug, Male Pins
Termination: Crimp
Fastening Type: Reverse Bayonet Lock
Package: Bulk
Voltage Rating: 50V
Ingress Protection: IP67 - Dust Tight, Waterproof
Orientation: X
Standard Package: 1
Shell Size - Insert: 20-27
Contact Finish - Mating: Silver
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum Alloy
Shell Finish: Olive Drab Cadmium
Alternative Parts (Cross-Reference): CA3101E20-27SWBF80; CA3101F20-27SXBF80; CA3101E20-27SXBF80;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 22A
HTSUS: 8536.69.4020
Mfr: ITT Cannon, LLC
Other Names: ICA3106L20-27PXBF80
Base Product Number: CA310
RoHS Status: RoHS non-compliant
Primary Material: Metal

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 965351-CA3106L20-27PXBF80
Product Name Connectors, Interconnects - Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female 4pin connected to banana plugs - QLC16023 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
PCI Express - 10018783-00201TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Industrial Circular Connectors - 1115755 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details