ITT Cannon Circular Connector, Plug, 32-17, Cable; Product Range Itt Cannon CA3106FC32-17PWB

Description
CIRCULAR CONNECTOR, PLUG, 32-17, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:32-17 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 32-17, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:32-17 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 32-17, Cable; Product Range Itt Cannon - 49K2283 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 32-17, Cable; Product Range Itt Cannon
49K2283
Circular Connector, Plug, 32-17, Cable; Product Range Itt Cannon 49K2283
CIRCULAR CONNECTOR, PLUG, 32-17, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:32-17 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 32-17, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:32-17 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 49K2283
Product Name Circular Connector, Plug, 32-17, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-30202TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2002-1207-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 18 AWG
View Details