ITT Cannon Connectors, Interconnects - Circular Connectors CA3106FC20-7PBF80A176

Description
Win Source Part Number: 992329-CA3106FC20-7P BF80A176 Category: Connectors, Interconnects>Circul ar Connectors Series: MIL-DTL-5015, CA-B Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: ITT Cannon, LLC Base Product Number: CA310 RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 992329-CA3106FC20-7P BF80A176 Category: Connectors, Interconnects>Circul ar Connectors Series: MIL-DTL-5015, CA-B Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: ITT Cannon, LLC Base Product Number: CA310 RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - 992329-CA3106FC20-7PBF80A176 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
992329-CA3106FC20-7PBF80A176
Connectors, Interconnects - Circular Connectors 992329-CA3106FC20-7PBF80A176
Win Source Part Number: 992329-CA3106FC20-7P BF80A176 Category: Connectors, Interconnects>Circul ar Connectors Series: MIL-DTL-5015, CA-B Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: ITT Cannon, LLC Base Product Number: CA310 RoHS Status: RoHS non-compliant

Win Source Part Number: 992329-CA3106FC20-7PBF80A176
Category: Connectors, Interconnects>Circular Connectors
Series: MIL-DTL-5015, CA-B
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4020
Mfr: ITT Cannon, LLC
Base Product Number: CA310
RoHS Status: RoHS non-compliant

Buy Now
Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 8, Pin, Crimp, Cable Mount Itt Cannon - 99J4528 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 8, Pin, Crimp, Cable Mount Itt Cannon
99J4528
Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 8, Pin, Crimp, Cable Mount Itt Cannon 99J4528
Circular Connector, MIL-C-5015 Series (VG95234), Plug, 8, Pin, Crimp, Cable Mount

Circular Connector, MIL-C-5015 Series (VG95234), Plug, 8, Pin, Crimp, Cable Mount

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 992329-CA3106FC20-7PBF80A176 99J4528
Product Name Connectors, Interconnects - Circular Connectors Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 8, Pin, Crimp, Cable Mount Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

LOC Male, Crimp Sleeve, RG174/U - 8931 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
RP TNC (M) St. Connector for HLF240 Cable - ET-TMRS-23 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Termination Crimp
View Details