ITT CANNON
CA3106FC20-3PWBF80F0 -- CB 3C 3#12 PIN PLUG ITT CANNON
ITT Cannon
Cb 3C 3#12 Pin Plug Itt Cannon
CA3106FC20-3PWBF80F0
Description
CB 3C 3#12 PIN PLUG
Description
CB 3C 3#12 PIN PLUG
Suppliers
Cb 3C 3#12 Pin Plug Itt Cannon
99J4518
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
99J4518 |
|
Product Name
|
Cb 3C 3#12 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors
View Details