ITT CANNON
CA3106FC20-33P -- ER 13C 13#16 PIN PLUG ITT CANNON
ITT Cannon
Er 13C 13#16 Pin Plug Itt Cannon
CA3106FC20-33P
Description
ER 13C 13#16 PIN PLUG
Description
ER 13C 13#16 PIN PLUG
Suppliers
Er 13C 13#16 Pin Plug Itt Cannon
99J4519
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
99J4519 |
|
Product Name
|
Er 13C 13#16 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 to 250 volts
Current Rating
30.0 amps
View Details
Amphenol Communications Solutions
Termination
BGA
Voltage Rating
750 volts
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details