ITT CANNON
CA3106FC20-29P -- ER 17C 17#16 PIN PLUG ITT CANNON
ITT Cannon
Er 17C 17#16 Pin Plug Itt Cannon
CA3106FC20-29P
Description
ER 17C 17#16 PIN PLUG
Description
ER 17C 17#16 PIN PLUG
Suppliers
Er 17C 17#16 Pin Plug Itt Cannon
99J4506
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
99J4506 |
|
Product Name
|
Er 17C 17#16 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
20 to 115 volts
View Details
Voltage Rating
17500 volts
Current Rating
23.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers