ITT Cannon Circular Connector, Plug, 10Sl-4, Cable; Product Range Itt Cannon CA3106FC10SL-4SBF80

Description
CIRCULAR CONNECTOR, PLUG, 10SL-4, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Contact Plating:Silver RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 10SL-4, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Contact Plating:Silver RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 10Sl-4, Cable; Product Range Itt Cannon - 99J4464 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 10Sl-4, Cable; Product Range Itt Cannon
99J4464
Circular Connector, Plug, 10Sl-4, Cable; Product Range Itt Cannon 99J4464
CIRCULAR CONNECTOR, PLUG, 10SL-4, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Contact Plating:Silver RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 10SL-4, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Contact Plating:Silver RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99J4464
Product Name Circular Connector, Plug, 10Sl-4, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 1920-1845-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Horizontal with Board
Termination Screw - Rising Cage Clamp
View Details
Din Rail, Channel - 2946-2002-2213/1000-487-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details