ITT Cannon Circular Connector, Plug, 28-9, Cable; Product Range Itt Cannon CA3106FA28-9SBF80

Description
CIRCULAR CONNECTOR, PLUG, 28-9, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:28-9 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 28-9, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:28-9 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 28-9, Cable; Product Range Itt Cannon - 71K1289 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-9, Cable; Product Range Itt Cannon
71K1289
Circular Connector, Plug, 28-9, Cable; Product Range Itt Cannon 71K1289
CIRCULAR CONNECTOR, PLUG, 28-9, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:28-9 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-9, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:28-9 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71K1289
Product Name Circular Connector, Plug, 28-9, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-30103TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Geometry Right Angle
View Details
2 suppliers
Terminal Blocks - 39.1208 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2002-1203-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details