ITT Cannon Circular Connector, Plug, 28-51, Cable; Product Range Itt Cannon CA3106FA28-51SBF80

Description
CAB 12C 12#12 SKT PLUG
Request a Quote
Description
CAB 12C 12#12 SKT PLUG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 28-51, Cable from ITT Cannon is designed for use in harsh environments, featuring a straight plug shell style and a reverse bayonet coupling mechanism. It accommodates 12 crimp socket contacts, making it suitable for various applications requiring reliable connectivity. The connector is compliant with VG95234 and has an IP69K rating, indicating its resistance to dust and high-pressure water ingress. This product is part of the CA Bayonet series, known for its durability and performance in demanding conditions. Engineers should consider this connector for projects that require robust interconnect solutions in challenging environments.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 28-51, Cable from ITT Cannon is designed for use in harsh environments, featuring a straight plug shell style and a reverse bayonet coupling mechanism. It accommodates 12 crimp socket contacts, making it suitable for various applications requiring reliable connectivity. The connector is compliant with VG95234 and has an IP69K rating, indicating its resistance to dust and high-pressure water ingress. This product is part of the CA Bayonet series, known for its durability and performance in demanding conditions. Engineers should consider this connector for projects that require robust interconnect solutions in challenging environments.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106FA28-51SBF80 - PEI-Genesis
Philadelphia, PA, United States
CAB 12C 12#12 SKT PLUG

CAB 12C 12#12 SKT PLUG

Buy Now
Circular Connector, Plug, 28-51, Cable; Product Range Itt Cannon - 30K8783 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-51, Cable; Product Range Itt Cannon
30K8783
Circular Connector, Plug, 28-51, Cable; Product Range Itt Cannon 30K8783
CIRCULAR CONNECTOR, PLUG, 28-51, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:28-51RoH S Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-51, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:28-51RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106FA28-51SBF80 30K8783
Product Name Circular Connector, Plug, 28-51, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Socket, PCB terminals, DIN Plug/Socket - 4850.2800 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination PCB terminals silver plated
Mounting Screw-on mounting
wall thickness max. 2.0 mm
View Details
2 suppliers