ITT Cannon Circular Connector, Plug, 24-A24, Cable; Product Range Itt Cannon CA3106FA24A-24PBF80F0

Description
CANCA3106FA24A-24PBF 80F0
Request a Quote Datasheet
Description
CANCA3106FA24A-24PBF 80F0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CANCA3106FA24A-24PBF 80F0

CANCA3106FA24A-24PBF80F0

Buy Now
Circular Connector, Plug, 24-A24, Cable; Product Range Itt Cannon - 30K8765 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-A24, Cable; Product Range Itt Cannon
30K8765
Circular Connector, Plug, 24-A24, Cable; Product Range Itt Cannon 30K8765
CIRCULAR CONNECTOR, PLUG, 24-A24, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-A24, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106FA24A-24PBF80F0 30K8765
Product Name Circular Connector, Plug, 24-A24, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data