ITT Cannon Circular Connector, Plug, 24-28, Cable; Product Range Itt Cannon CA3106FA24-28PB

Description
CAB 24C 24#16 PIN PLUG
Request a Quote Datasheet
Description
CAB 24C 24#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106FA24-28PB - PEI-Genesis
Philadelphia, PA, United States
CAB 24C 24#16 PIN PLUG

CAB 24C 24#16 PIN PLUG

Buy Now
Circular Connector, Plug, 24-28, Cable; Product Range Itt Cannon - 30K8762 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-28, Cable; Product Range Itt Cannon
30K8762
Circular Connector, Plug, 24-28, Cable; Product Range Itt Cannon 30K8762
CIRCULAR CONNECTOR, PLUG, 24-28, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:24-28 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-28, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:24-28 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106FA24-28PB 30K8762
Product Name Circular Connector, Plug, 24-28, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PB+ Backplane Female Straight Press Fit Power Connector - 80317-2 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm HN Connector, HN Straight Plug - 190104 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details