ITT Cannon Circular Connector, Plug, 20-19, Cable; Product Range Itt Cannon CA3106FA20-19SBF80

Description
CB 3C 3#8 SKT PLUG
Request a Quote Datasheet
Description
CB 3C 3#8 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106FA20-19SBF80 - PEI-Genesis
Philadelphia, PA, United States
CB 3C 3#8 SKT PLUG

CB 3C 3#8 SKT PLUG

Buy Now
Circular Connector, Plug, 20-19, Cable; Product Range Itt Cannon - 99J4442 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-19, Cable; Product Range Itt Cannon
99J4442
Circular Connector, Plug, 20-19, Cable; Product Range Itt Cannon 99J4442
CIRCULAR CONNECTOR, PLUG, 20-19, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:20-19 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-19, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:20-19 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106FA20-19SBF80 99J4442
Product Name Circular Connector, Plug, 20-19, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data