ITT Cannon Circular Connector, Plug, 20-14, Cable; Product Range Itt Cannon CA3106FA20-14SBF80

Description
CB 5C 2#8 3#12 SKT PLUG
Request a Quote Datasheet
Description
CB 5C 2#8 3#12 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106FA20-14SBF80 - PEI-Genesis
Philadelphia, PA, United States
CB 5C 2#8 3#12 SKT PLUG

CB 5C 2#8 3#12 SKT PLUG

Buy Now
Circular Connector, Plug, 20-14, Cable; Product Range Itt Cannon - 41P4470 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-14, Cable; Product Range Itt Cannon
41P4470
Circular Connector, Plug, 20-14, Cable; Product Range Itt Cannon 41P4470
CIRCULAR CONNECTOR, PLUG, 20-14, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:20-14 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-14, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:20-14 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106FA20-14SBF80 41P4470
Product Name Circular Connector, Plug, 20-14, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

M12 cable connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Circular Connector Assemblies - ECG.2B.307.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 11.0 amps
View Details
2 suppliers