CB 7C 7#16S PIN PLUG
CIRCULAR CONNECTOR, PLUG, 16S-1, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:16S-1 RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3106FA16S-1PWBF80 | 49K2249 |
| Product Name | Circular Connector, Plug, 16S-1, Cable; Product Range Itt Cannon | |
| Gender | Male / Plug |