ITT Cannon Circular Connector, Plug, 14S-6, Cable; Product Range Itt Cannon CA3106FA14S-6SBF80

Description
CB 6C 6#16S SKT PLUG
Request a Quote
Description
CB 6C 6#16S SKT PLUG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 14S-6, Cable from ITT Cannon is designed for use in harsh environments, adhering to VG95234 standards and achieving IP69K compliance. This connector features a straight plug shell style with six crimp socket contacts and utilizes a reverse bayonet coupling style for secure connections. The insert arrangement is specified as 14S-6, making it suitable for various applications requiring reliable electrical connectivity. The product is part of the CA-B series, known for its durability and performance in demanding conditions.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 14S-6, Cable from ITT Cannon is designed for use in harsh environments, adhering to VG95234 standards and achieving IP69K compliance. This connector features a straight plug shell style with six crimp socket contacts and utilizes a reverse bayonet coupling style for secure connections. The insert arrangement is specified as 14S-6, making it suitable for various applications requiring reliable electrical connectivity. The product is part of the CA-B series, known for its durability and performance in demanding conditions.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106FA14S-6SBF80 - PEI-Genesis
Philadelphia, PA, United States
CB 6C 6#16S SKT PLUG

CB 6C 6#16S SKT PLUG

Buy Now
Circular Connector, Plug, 14S-6, Cable; Product Range Itt Cannon - 30K8740 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14S-6, Cable; Product Range Itt Cannon
30K8740
Circular Connector, Plug, 14S-6, Cable; Product Range Itt Cannon 30K8740
CIRCULAR CONNECTOR, PLUG, 14S-6, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-6 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14S-6, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-6 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106FA14S-6SBF80 30K8740
Product Name Circular Connector, Plug, 14S-6, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3331-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Micro Quadrax/Twinax: NDL, SMA and Micro-D Size Shells -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details