ITT Cannon Circular Connector, Plug, 14S-5, Cable; Product Range Itt Cannon CA3106FA14S-5PB

Description
CB 5C 5#16S PIN PLUG
Request a Quote Datasheet
Description
CB 5C 5#16S PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106FA14S-5PB - PEI-Genesis
Philadelphia, PA, United States
CB 5C 5#16S PIN PLUG

CB 5C 5#16S PIN PLUG

Buy Now
Circular Connector, Plug, 14S-5, Cable; Product Range Itt Cannon - 22M3992 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14S-5, Cable; Product Range Itt Cannon
22M3992
Circular Connector, Plug, 14S-5, Cable; Product Range Itt Cannon 22M3992
CIRCULAR CONNECTOR, PLUG, 14S-5, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-5 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14S-5, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-5 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106FA14S-5PB 22M3992
Product Name Circular Connector, Plug, 14S-5, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Gender Female / Jack
Termination Crimp
View Details
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-1306-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers