ITT Cannon
Cb 8C 4#0 4#16 Pin Plug Itt Cannon
CA3106F36A35PB
Description
CB 8C 4#0 4#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 8C 4#0 4#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cb 8C 4#0 4#16 Pin Plug Itt Cannon
80T4606
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA3106F36A35PB |
80T4606 |
|
Product Name
|
|
Cb 8C 4#0 4#16 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Termination
IDC / IDT
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details