ITT Cannon
Er 4C 4#0 Pin Plug Itt Cannon
CA3106F36-5P
Description
ER 4C 4#0 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 4C 4#0 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Er 4C 4#0 Pin Plug Itt Cannon
99J5645
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA3106F36-5P |
99J5645 |
|
Product Name
|
|
Er 4C 4#0 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
3 suppliers