ITT Cannon
Er 48C 48#16 Pin Plug Itt Cannon
CA3106F36-10PF80
Description
ER 48C 48#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 48C 48#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Er 48C 48#16 Pin Plug Itt Cannon
99J5620
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
CA3106F36-10PF80 |
ITT Cannon CA3106F36-10PF80 |
99J5620 |
|
Product Name
|
|
|
Er 48C 48#16 Pin Plug Itt Cannon |
|
Gender
|
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Coupling / Adapter
Coupling / Adapter
Voltage Rating
250 volts
Current Rating
6.0 to 35.0 amps
View Details
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers