ITT Cannon Circular Connectors - CA3106F32-6SF188 CA3106F32-6SF188

Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 933264-CA3106F32-6SF 188 Series: MIL-DTL-5015, CA Operating Temperature Range: -55°C ~ 125°C Features: 23 Position Circular Connector Plug, Female Sockets Solder Cup Package: Bulk Mounting: Free Hanging (In-Line) Family Name: CA310 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable HTSUS: 8536.69.4020
Request a Quote Datasheet
Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 933264-CA3106F32-6SF 188 Series: MIL-DTL-5015, CA Operating Temperature Range: -55°C ~ 125°C Features: 23 Position Circular Connector Plug, Female Sockets Solder Cup Package: Bulk Mounting: Free Hanging (In-Line) Family Name: CA310 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable HTSUS: 8536.69.4020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - CA3106F32-6SF188 - 933264-CA3106F32-6SF188 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - CA3106F32-6SF188
933264-CA3106F32-6SF188
Circular Connectors - CA3106F32-6SF188 933264-CA3106F32-6SF188
Manufacturer: ITT Cannon, LLC Win Source Part Number: 933264-CA3106F32-6SF 188 Series: MIL-DTL-5015, CA Operating Temperature Range: -55°C ~ 125°C Features: 23 Position Circular Connector Plug, Female Sockets Solder Cup Package: Bulk Mounting: Free Hanging (In-Line) Family Name: CA310 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable HTSUS: 8536.69.4020

Manufacturer: ITT Cannon, LLC
Win Source Part Number: 933264-CA3106F32-6SF188
Series: MIL-DTL-5015, CA
Operating Temperature Range: -55°C ~ 125°C
Features: 23 Position Circular Connector Plug, Female Sockets Solder Cup
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: CA310
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
HTSUS: 8536.69.4020

Buy Now Datasheet
 - ITT Cannon CA3106F32-6SF188 - PEI-Genesis
Philadelphia, PA, United States
ER 23C 16 12 8 4 SKT PLUG

ER 23C 16 12 8 4 SKT PLUG

Buy Now
Er 23C 16 12 8 4 Skt Plug Itt Cannon - 99J5590 - Newark, An Avnet Company
Chicago, IL, United States
Er 23C 16 12 8 4 Skt Plug Itt Cannon
99J5590
Er 23C 16 12 8 4 Skt Plug Itt Cannon 99J5590
ER 23C 16 12 8 4 SKT PLUG

ER 23C 16 12 8 4 SKT PLUG

Supplier's Site

Technical Specifications

  Win Source Electronics PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 933264-CA3106F32-6SF188 ITT Cannon CA3106F32-6SF188 99J5590
Product Name Circular Connectors - CA3106F32-6SF188 Er 23C 16 12 8 4 Skt Plug Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details