ITT Cannon Circular Connector, Plug, 32-6, Cable; Product Range Itt Cannon CA3106F32-6PBF80

Description
CIRCULAR CONNECTOR, PLUG, 32-6, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:32-6 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 32-6, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:32-6 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 32-6, Cable; Product Range Itt Cannon - 49K2359 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 32-6, Cable; Product Range Itt Cannon
49K2359
Circular Connector, Plug, 32-6, Cable; Product Range Itt Cannon 49K2359
CIRCULAR CONNECTOR, PLUG, 32-6, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:32-6 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 32-6, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:32-6 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 49K2359
Product Name Circular Connector, Plug, 32-6, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details