ITT Cannon Circular Connector, Plug, 32-22, Cable; Product Range Itt Cannon CA3106F32-22SBF80

Description
CIRCULAR CONNECTOR, PLUG, 32-22, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:54Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:32-22RoH S Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 32-22, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:54Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:32-22RoH S Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 32-22, Cable; Product Range Itt Cannon - 49K2353 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 32-22, Cable; Product Range Itt Cannon
49K2353
Circular Connector, Plug, 32-22, Cable; Product Range Itt Cannon 49K2353
CIRCULAR CONNECTOR, PLUG, 32-22, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:54Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:32-22RoH S Compliant: No

CIRCULAR CONNECTOR, PLUG, 32-22, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:54Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:32-22RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 49K2353
Product Name Circular Connector, Plug, 32-22, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products