ITT Cannon Circular Connector, Plug, 32-17, Cable; Product Range Itt Cannon CA3106F32-17SBF85

Description
CIRCULAR CONNECTOR, PLUG, 32-17, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:32-17RoH S Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 32-17, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:32-17RoH S Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 32-17, Cable; Product Range Itt Cannon - 49K2351 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 32-17, Cable; Product Range Itt Cannon
49K2351
Circular Connector, Plug, 32-17, Cable; Product Range Itt Cannon 49K2351
CIRCULAR CONNECTOR, PLUG, 32-17, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:32-17RoH S Compliant: No

CIRCULAR CONNECTOR, PLUG, 32-17, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:32-17RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 49K2351
Product Name Circular Connector, Plug, 32-17, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data