ITT Cannon Circular Connector, Plug, 28-9, Cable; Product Range Itt Cannon CA3106F28-9PBF80

Description
CIRCULAR CONNECTOR, PLUG, 28-9, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:28-9 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 28-9, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:28-9 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 28-9, Cable; Product Range Itt Cannon - 30K8954 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-9, Cable; Product Range Itt Cannon
30K8954
Circular Connector, Plug, 28-9, Cable; Product Range Itt Cannon 30K8954
CIRCULAR CONNECTOR, PLUG, 28-9, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:28-9 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-9, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:28-9 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30K8954
Product Name Circular Connector, Plug, 28-9, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data