CB 6C 3#4 3#16 PIN PLUG
CIRCULAR CONNECTOR, PLUG, 28-22, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:28-22 RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3106F28-22PB15 | 19M1773 |
| Product Name | Circular Connector, Plug, 28-22, Cable; Product Range Itt Cannon | |
| Gender | Male / Plug |