ITT Cannon Circular Connector, Plug, 28-21, Cable; Product Range Itt Cannon CA3106F28-21PYB15

Description
CAB 37C 37#16 PIN PLUG
Request a Quote
Description
CAB 37C 37#16 PIN PLUG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 28-21, Cable from the CA Bayonet series by Cannon features a straight plug shell style and a reverse bayonet coupling mechanism. It has a contact arrangement of 28-21 with a total of 37 contacts, designed for crimp pin connections. The connector is constructed from an aluminum alloy shell with olive drab chromate plating over cadmium, ensuring durability and resistance to environmental factors. This connector supports a contact rating of 22 A at +20 °C and has a low contact resistance of 6 mΩ. It is rated for operation in temperatures ranging from -55°C to +125°C and is designed to withstand harsh conditions with an IP67 and IP68 rating for water and dust resistance. The connector also features a test voltage of 2000 Vrms and is resistant to salt spray for up to 500 hours. With a minimum of 500 mating cycles and a coupling torque specification, this connector is suitable for applications requiring reliable performance in challenging environments. The materials used for the insulator and grommet are CR-Elastomere, contributing to its overall robustness.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 28-21, Cable from the CA Bayonet series by Cannon features a straight plug shell style and a reverse bayonet coupling mechanism. It has a contact arrangement of 28-21 with a total of 37 contacts, designed for crimp pin connections. The connector is constructed from an aluminum alloy shell with olive drab chromate plating over cadmium, ensuring durability and resistance to environmental factors. This connector supports a contact rating of 22 A at +20 °C and has a low contact resistance of 6 mΩ. It is rated for operation in temperatures ranging from -55°C to +125°C and is designed to withstand harsh conditions with an IP67 and IP68 rating for water and dust resistance. The connector also features a test voltage of 2000 Vrms and is resistant to salt spray for up to 500 hours. With a minimum of 500 mating cycles and a coupling torque specification, this connector is suitable for applications requiring reliable performance in challenging environments. The materials used for the insulator and grommet are CR-Elastomere, contributing to its overall robustness.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106F28-21PYB15 - PEI-Genesis
Philadelphia, PA, United States
CAB 37C 37#16 PIN PLUG

CAB 37C 37#16 PIN PLUG

Buy Now
Circular Connector, Plug, 28-21, Cable; Product Range Itt Cannon - 25K0189 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-21, Cable; Product Range Itt Cannon
25K0189
Circular Connector, Plug, 28-21, Cable; Product Range Itt Cannon 25K0189
CIRCULAR CONNECTOR, PLUG, 28-21, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:28-21 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-21, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:28-21 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106F28-21PYB15 25K0189
Product Name Circular Connector, Plug, 28-21, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221Y26F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
50-Pin Hermetic D-sub Connector - 54669 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - 7909D4 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details