ITT Cannon Circular Connector, Plug, 28-16, Cable; Product Range Itt Cannon CA3106F28-16SBF80

Description
CAB 20C 20#16 SKT PLUG
Request a Quote Datasheet
Description
CAB 20C 20#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106F28-16SBF80 - PEI-Genesis
Philadelphia, PA, United States
CAB 20C 20#16 SKT PLUG

CAB 20C 20#16 SKT PLUG

Buy Now
Circular Connector, Plug, 28-16, Cable; Product Range Itt Cannon - 30K8933 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-16, Cable; Product Range Itt Cannon
30K8933
Circular Connector, Plug, 28-16, Cable; Product Range Itt Cannon 30K8933
CIRCULAR CONNECTOR, PLUG, 28-16, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:20Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:28-16RoH S Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-16, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:20Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:28-16RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106F28-16SBF80 30K8933
Product Name Circular Connector, Plug, 28-16, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DDR2 - 10005639-12308HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
Din Rail, Channel - 2946-2000-5477-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details