ITT Cannon Circular Connector, Plug, 28-16, Cable; Product Range Itt Cannon CA3106F28-16PBF80A176A232

Description
CB 20C 20#16 PIN PLUG
Request a Quote Datasheet
Description
CB 20C 20#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CB 20C 20#16 PIN PLUG

CB 20C 20#16 PIN PLUG

Buy Now
Circular Connector, Plug, 28-16, Cable; Product Range Itt Cannon - 68R5781 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-16, Cable; Product Range Itt Cannon
68R5781
Circular Connector, Plug, 28-16, Cable; Product Range Itt Cannon 68R5781
CIRCULAR CONNECTOR, PLUG, 28-16, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:20Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:28-16 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 28-16, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:20Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:28-16 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106F28-16PBF80A176A232 68R5781
Product Name Circular Connector, Plug, 28-16, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2262-A40834-001-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Assortment of plugs - NEKM-C-14 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details