ITT Cannon Circular Connector, Plug, 28-15, Cable; Product Range Itt Cannon CA3106F28-15SWBF80

Description
CAB 35C 35#16 SKT PLUG
Request a Quote Datasheet
Description
CAB 35C 35#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106F28-15SWBF80 - PEI-Genesis
Philadelphia, PA, United States
CAB 35C 35#16 SKT PLUG

CAB 35C 35#16 SKT PLUG

Buy Now
Circular Connector, Plug, 28-15, Cable; Product Range Itt Cannon - 71K1312 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-15, Cable; Product Range Itt Cannon
71K1312
Circular Connector, Plug, 28-15, Cable; Product Range Itt Cannon 71K1312
CIRCULAR CONNECTOR, PLUG, 28-15, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:35Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:28-15RoH S Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-15, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:35Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:28-15RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106F28-15SWBF80 71K1312
Product Name Circular Connector, Plug, 28-15, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details