ITT Cannon
Er 35C 35#16 Pin Plug Itt Cannon
CA3106F28-15PZ
Description
ER 35C 35#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 35C 35#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Er 35C 35#16 Pin Plug Itt Cannon
99J5471
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA3106F28-15PZ |
99J5471 |
|
Product Name
|
|
Er 35C 35#16 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
2 suppliers