ITT Cannon Er 35C 35#16 Pin Plug Itt Cannon CA3106F28-15PW

Description
ER 35C 35#16 PIN PLUG
Request a Quote
Description
ER 35C 35#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106F28-15PW - PEI-Genesis
Philadelphia, PA, United States
ER 35C 35#16 PIN PLUG

ER 35C 35#16 PIN PLUG

Buy Now
Er 35C 35#16 Pin Plug Itt Cannon - 99J5465 - Newark, An Avnet Company
Chicago, IL, United States
Er 35C 35#16 Pin Plug Itt Cannon
99J5465
Er 35C 35#16 Pin Plug Itt Cannon 99J5465
ER 35C 35#16 PIN PLUG

ER 35C 35#16 PIN PLUG

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106F28-15PW 99J5465
Product Name Er 35C 35#16 Pin Plug Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details