ITT Cannon Circular Connector, Plug, 28-12, Cable; Product Range Itt Cannon CA3106F28-12PXB

Description
CB 26C 26#16 PIN PLUG
Request a Quote
Description
CB 26C 26#16 PIN PLUG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 28-12, Cable, part number CA3106F28-12PXB, is designed for robust applications with a bayonet coupling mechanism. It features a straight plug shell style and accommodates 26 contacts of size 16, utilizing solder cup contact type. The connector is rated for a maximum contact rating of 22 A at +20 °C and has a contact resistance of 6 mΩ. This connector operates effectively within a temperature range of -55°C to +125°C and is designed to withstand harsh environments, boasting an IP67 and IP68 rating for water and dust resistance. It is constructed from aluminum alloy with olive drab chromate plating over cadmium, ensuring durability and corrosion resistance. The connector supports a test voltage of 2000 Vrms and has a minimum of 500 mating cycles, making it suitable for repeated use in demanding conditions. Engineers should consider this connector for applications requiring reliable performance in challenging environments, particularly where moisture and dust ingress are concerns.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 28-12, Cable, part number CA3106F28-12PXB, is designed for robust applications with a bayonet coupling mechanism. It features a straight plug shell style and accommodates 26 contacts of size 16, utilizing solder cup contact type. The connector is rated for a maximum contact rating of 22 A at +20 °C and has a contact resistance of 6 mΩ. This connector operates effectively within a temperature range of -55°C to +125°C and is designed to withstand harsh environments, boasting an IP67 and IP68 rating for water and dust resistance. It is constructed from aluminum alloy with olive drab chromate plating over cadmium, ensuring durability and corrosion resistance. The connector supports a test voltage of 2000 Vrms and has a minimum of 500 mating cycles, making it suitable for repeated use in demanding conditions. Engineers should consider this connector for applications requiring reliable performance in challenging environments, particularly where moisture and dust ingress are concerns.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106F28-12PXB - PEI-Genesis
Philadelphia, PA, United States
CB 26C 26#16 PIN PLUG

CB 26C 26#16 PIN PLUG

Buy Now
Circular Connector, Plug, 28-12, Cable; Product Range Itt Cannon - 46T1100 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-12, Cable; Product Range Itt Cannon
46T1100
Circular Connector, Plug, 28-12, Cable; Product Range Itt Cannon 46T1100
CIRCULAR CONNECTOR, PLUG, 28-12, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:28-12 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-12, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:28-12 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106F28-12PXB 46T1100
Product Name Circular Connector, Plug, 28-12, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products