ITT Cannon Connector Circular Straight Plug 26 Pin Contacts Itt Cannon CA3106F28-12PX

Description
CONNECTOR CIRCULAR STRAIGHT PLUG 26 PIN CONTACTS
Description
CONNECTOR CIRCULAR STRAIGHT PLUG 26 PIN CONTACTS

Suppliers

Company
Product
Description
Supplier Links
Connector Circular Straight Plug 26 Pin Contacts Itt Cannon - 61AK1642 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Straight Plug 26 Pin Contacts Itt Cannon
61AK1642
Connector Circular Straight Plug 26 Pin Contacts Itt Cannon 61AK1642
CONNECTOR CIRCULAR STRAIGHT PLUG 26 PIN CONTACTS

CONNECTOR CIRCULAR STRAIGHT PLUG 26 PIN CONTACTS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61AK1642
Product Name Connector Circular Straight Plug 26 Pin Contacts Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
MIL-DTL-5015 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2925A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details