ITT Cannon
Er 26C 26#16 Pin Plug Itt Cannon
CA3106F28-12PF80A176
Description
ER 26C 26#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 26C 26#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Er 26C 26#16 Pin Plug Itt Cannon
99J5441
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA3106F28-12PF80A176 |
99J5441 |
|
Product Name
|
|
Er 26C 26#16 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
3 suppliers