ITT Cannon Circular Connectors - CA3106F28-11PBF80A232 CA3106F28-11PBF80A232

Description
CB 22C 4#12 18#16 PIN PLUG
Request a Quote
Description
CB 22C 4#12 18#16 PIN PLUG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 28-11, Cable, part number CA3106F28-11PBF80A232, from the CA Bayonet series by Cannon, features a straight plug shell style and a bayonet coupling mechanism. It is designed with a contact arrangement of 28-11, accommodating 4 contacts of size 12 and 18 contacts of size 16, utilizing AWG crimp contact types. The connector has a contact rating of 22 A at +20 °C for size 15/15S/16/16S and 41 A for size 25/12, with low contact resistance values of 6 mΩ and 3 mΩ, respectively. This connector is rated for an operating voltage that requires adherence to specific standards for voltages above 50V and has an insulator resistance exceeding 1000 MΩ. It can withstand ambient temperatures ranging from -55°C to +125°C and is rated IP67 and IP68 for dust and water resistance. The connector is made from aluminum alloy with a zinc cobalt plating and is designed for a minimum of 500 mating cycles. It also offers a robust salt spray resistance of 200 hours, making it suitable for harsh environments.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 28-11, Cable, part number CA3106F28-11PBF80A232, from the CA Bayonet series by Cannon, features a straight plug shell style and a bayonet coupling mechanism. It is designed with a contact arrangement of 28-11, accommodating 4 contacts of size 12 and 18 contacts of size 16, utilizing AWG crimp contact types. The connector has a contact rating of 22 A at +20 °C for size 15/15S/16/16S and 41 A for size 25/12, with low contact resistance values of 6 mΩ and 3 mΩ, respectively. This connector is rated for an operating voltage that requires adherence to specific standards for voltages above 50V and has an insulator resistance exceeding 1000 MΩ. It can withstand ambient temperatures ranging from -55°C to +125°C and is rated IP67 and IP68 for dust and water resistance. The connector is made from aluminum alloy with a zinc cobalt plating and is designed for a minimum of 500 mating cycles. It also offers a robust salt spray resistance of 200 hours, making it suitable for harsh environments.

Suppliers

Company
Product
Description
Supplier Links
CB 22C 4#12 18#16 PIN PLUG

CB 22C 4#12 18#16 PIN PLUG

Buy Now
Circular Connectors - CA3106F28-11PBF80A232 - 792878-CA3106F28-11PBF80A232 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - CA3106F28-11PBF80A232
792878-CA3106F28-11PBF80A232
Circular Connectors - CA3106F28-11PBF80A232 792878-CA3106F28-11PBF80A232
Manufacturer: ITT Cannon, LLC Win Source Part Number: 792878-CA3106F28-11P BF80A232 Series: MIL-DTL-5015, CA-B Packaging: Bulk Number of Positions: 22 Operating Temperature Range: -55°C ~ 125°C Connector Type: Plug, Male Pins Termination: Crimp Fastening Type: Reverse Bayonet Lock Contact Finish: Silver Current Rating: 22A, 41A Ingress Protection: IP67 - Dust Tight, Waterproof Orientation: N (Normal) Mounting: Free Hanging (In-Line) Shell Size - Insert: 28-11 Shell Material, Finish: Aluminum Alloy, Black Zinc Cobalt Plated Family Name: CA Categories: Connectors, Interconnects Voltage Rating DC: 50V Introduction Date: March 11, 2013 ECCN: EAR99 Country of Origin: China, Germany, Italy, Japan, Mexico, United Kingdom, United States of America Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: ITT Cannon, LLC
Win Source Part Number: 792878-CA3106F28-11PBF80A232
Series: MIL-DTL-5015, CA-B
Packaging: Bulk
Number of Positions: 22
Operating Temperature Range: -55°C ~ 125°C
Connector Type: Plug, Male Pins
Termination: Crimp
Fastening Type: Reverse Bayonet Lock
Contact Finish: Silver
Current Rating: 22A, 41A
Ingress Protection: IP67 - Dust Tight, Waterproof
Orientation: N (Normal)
Mounting: Free Hanging (In-Line)
Shell Size - Insert: 28-11
Shell Material, Finish: Aluminum Alloy, Black Zinc Cobalt Plated
Family Name: CA
Categories: Connectors, Interconnects
Voltage Rating DC: 50V
Introduction Date: March 11, 2013
ECCN: EAR99
Country of Origin: China, Germany, Italy, Japan, Mexico, United Kingdom, United States of America
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Circular Connector, Plug, 28-11, Cable; Product Range Itt Cannon - 57R4533 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-11, Cable; Product Range Itt Cannon
57R4533
Circular Connector, Plug, 28-11, Cable; Product Range Itt Cannon 57R4533
CIRCULAR CONNECTOR, PLUG, 28-11, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:28-11 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 28-11, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:28-11 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106F28-11PBF80A232 792878-CA3106F28-11PBF80A232 57R4533
Product Name Circular Connectors - CA3106F28-11PBF80A232 Circular Connector, Plug, 28-11, Cable; Product Range Itt Cannon
Gender Male / Plug
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Crimp
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00002TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
View Details
2 suppliers
Terminal Blocks - 39.1205 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details