ITT Cannon Circular Connector, Plug, 28-11, Cable; Product Range Itt Cannon CA3106F28-11PBF80A176

Description
CAB 22C 4#12 18#16 PIN PLUG
Request a Quote Datasheet
Description
CAB 22C 4#12 18#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAB 22C 4#12 18#16 PIN PLUG

CAB 22C 4#12 18#16 PIN PLUG

Buy Now
Circular Connector, Plug, 28-11, Cable; Product Range Itt Cannon - 46W3685 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-11, Cable; Product Range Itt Cannon
46W3685
Circular Connector, Plug, 28-11, Cable; Product Range Itt Cannon 46W3685
CIRCULAR CONNECTOR, PLUG, 28-11, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:28-11 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-11, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:28-11 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106F28-11PBF80A176 46W3685
Product Name Circular Connector, Plug, 28-11, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details