ITT Cannon Circular Connector, Plug, 24-9, Cable; Product Range Itt Cannon CA3106F24-9SBF80

Description
CAB 2C 2#4 SKT PLUG
Request a Quote Datasheet
Description
CAB 2C 2#4 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106F24-9SBF80 - PEI-Genesis
Philadelphia, PA, United States
CAB 2C 2#4 SKT PLUG

CAB 2C 2#4 SKT PLUG

Buy Now
Circular Connector, Plug, 24-9, Cable; Product Range Itt Cannon - 25K0175 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-9, Cable; Product Range Itt Cannon
25K0175
Circular Connector, Plug, 24-9, Cable; Product Range Itt Cannon 25K0175
CIRCULAR CONNECTOR, PLUG, 24-9, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:24-9 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-9, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:24-9 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106F24-9SBF80 25K0175
Product Name Circular Connector, Plug, 24-9, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Interconnect Input/Output Connectors - RF BNC Connector Series - Rego Electronics Inc.
Specs
Connector Type RF and Microwave Connector
View Details
75 Ohm RCA Connector, Straight Plug - 110218 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details