ITT Cannon Circular Connector, Plug, 24-9, Cable; Product Range Itt Cannon CA3106F24-9PBF80F0

Description
CB 2C 2#4 PIN PLUG
Request a Quote Datasheet
Description
CB 2C 2#4 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106F24-9PBF80F0 - PEI-Genesis
Philadelphia, PA, United States
CB 2C 2#4 PIN PLUG

CB 2C 2#4 PIN PLUG

Buy Now
Circular Connector, Plug, 24-9, Cable; Product Range Itt Cannon - 07X3305 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-9, Cable; Product Range Itt Cannon
07X3305
Circular Connector, Plug, 24-9, Cable; Product Range Itt Cannon 07X3305
CIRCULAR CONNECTOR, PLUG, 24-9, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-9, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106F24-9PBF80F0 07X3305
Product Name Circular Connector, Plug, 24-9, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data