ITT Cannon Circular Connector, Plug, 24-5, Cable; Product Range Itt Cannon CA3106F24-5SBL/G

Description
CA-BAYONET
Request a Quote Datasheet
Description
CA-BAYONET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106F24-5SBL/G - PEI-Genesis
Philadelphia, PA, United States
CA-BAYONET

CA-BAYONET

Buy Now
Circular Connector, Plug, 24-5, Cable; Product Range Itt Cannon - 12P4934 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-5, Cable; Product Range Itt Cannon
12P4934
Circular Connector, Plug, 24-5, Cable; Product Range Itt Cannon 12P4934
CIRCULAR CONNECTOR, PLUG, 24-5, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:24-5 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-5, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:24-5 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106F24-5SBL/G 12P4934
Product Name Circular Connector, Plug, 24-5, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - BRA.0B.200.PCSN-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Cable Connectors - NC2-FG-A360-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Blade Type Power Connector Assemblies - 2243-1320-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
5 suppliers
Circular Connector Assemblies - 2171-NECB-S-M8G3-C2-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 48 to 60 volts
View Details