ITT Cannon Circular Connector, Plug, 24-22, Cable; Product Range Itt Cannon CA3106F24-22SB15

Description
CB 4C 4#8 SKT PLUG
Request a Quote Datasheet
Description
CB 4C 4#8 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106F24-22SB15 - PEI-Genesis
Philadelphia, PA, United States
CB 4C 4#8 SKT PLUG

CB 4C 4#8 SKT PLUG

Buy Now
Circular Connector, Plug, 24-22, Cable; Product Range Itt Cannon - 19M1772 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-22, Cable; Product Range Itt Cannon
19M1772
Circular Connector, Plug, 24-22, Cable; Product Range Itt Cannon 19M1772
CIRCULAR CONNECTOR, PLUG, 24-22, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:24-22 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-22, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:24-22 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106F24-22SB15 19M1772
Product Name Circular Connector, Plug, 24-22, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Wire to Board - 30.602-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Leaf Spring, Wire Guard
View Details
Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details