ITT Cannon Circular Connector, Plug, 24-20, Cable; Product Range Itt Cannon CA3106F24-20PB

Description
CAB 11C 9#16 2#12 PIN PLUG
Request a Quote Datasheet
Description
CAB 11C 9#16 2#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106F24-20PB - PEI-Genesis
Philadelphia, PA, United States
CAB 11C 9#16 2#12 PIN PLUG

CAB 11C 9#16 2#12 PIN PLUG

Buy Now
Circular Connector, Plug, 24-20, Cable; Product Range Itt Cannon - 25K0146 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-20, Cable; Product Range Itt Cannon
25K0146
Circular Connector, Plug, 24-20, Cable; Product Range Itt Cannon 25K0146
CIRCULAR CONNECTOR, PLUG, 24-20, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:24-20 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-20, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:24-20 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106F24-20PB 25K0146
Product Name Circular Connector, Plug, 24-20, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Connector - 2004-10018311-001LF - ERSAELECTRONICS PTE. LTD.
Amphenol Communications Solutions
View Details
3 suppliers
Din Rail, Channel - 2946-2001-1302-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers