ITT Cannon Circular Connector, Plug, 24-19, Cable; Product Range Itt Cannon CA3106F24-19SBF85

Description
CIRCULAR CONNECTOR, PLUG, 24-19, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Contact Plating:Silver RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 24-19, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Contact Plating:Silver RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 24-19, Cable; Product Range Itt Cannon - 25K0142 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-19, Cable; Product Range Itt Cannon
25K0142
Circular Connector, Plug, 24-19, Cable; Product Range Itt Cannon 25K0142
CIRCULAR CONNECTOR, PLUG, 24-19, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Contact Plating:Silver RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-19, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Contact Plating:Silver RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25K0142
Product Name Circular Connector, Plug, 24-19, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products