ITT Cannon Circular Connector, Plug, 24-19, Cable; Product Range Itt Cannon CA3106F24-19PB

Description
CAB 12C 12#16 SKT PLUG
Request a Quote Datasheet
Description
CAB 12C 12#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106F24-19PB - PEI-Genesis
Philadelphia, PA, United States
CAB 12C 12#16 SKT PLUG

CAB 12C 12#16 SKT PLUG

Buy Now
Circular Connector, Plug, 24-19, Cable; Product Range Itt Cannon - 25K0137 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-19, Cable; Product Range Itt Cannon
25K0137
Circular Connector, Plug, 24-19, Cable; Product Range Itt Cannon 25K0137
CIRCULAR CONNECTOR, PLUG, 24-19, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:24-19 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-19, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:24-19 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106F24-19PB 25K0137
Product Name Circular Connector, Plug, 24-19, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details