ITT Cannon Circular Connector, Plug, 24-11, Cable; Product Range Itt Cannon CA3106F24-11SBF80

Description
CAB 9C 3#8 6#12 SKT PLUG
Request a Quote Datasheet
Description
CAB 9C 3#8 6#12 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106F24-11SBF80 - PEI-Genesis
Philadelphia, PA, United States
CAB 9C 3#8 6#12 SKT PLUG

CAB 9C 3#8 6#12 SKT PLUG

Buy Now
Circular Connector, Plug, 24-11, Cable; Product Range Itt Cannon - 30K8866 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-11, Cable; Product Range Itt Cannon
30K8866
Circular Connector, Plug, 24-11, Cable; Product Range Itt Cannon 30K8866
CIRCULAR CONNECTOR, PLUG, 24-11, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:24-11 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-11, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:24-11 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106F24-11SBF80 30K8866
Product Name Circular Connector, Plug, 24-11, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 102C05 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - U236C6 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details