The CA3106F24-11PBF80 is a circular connector plug designed for cable applications within the CA Bayonet series by Cannon. It features a straight plug shell style and utilizes a reverse bayonet coupling mechanism. This connector has a contact arrangement of 24-11, accommodating a total of 9 contacts, with crimp pin contact types. The connector is rated for a maximum contact rating of 41 A at +20 °C for size 25/12 contacts and 74 A for size 60/100/8 contacts. It has a low contact resistance of 3 mΩ for size 25/12 and 1 mΩ for size 60/100/8. The operating voltage must comply with specific standards for voltages exceeding 50V, and it has an insulator resistance greater than 1000 MΩ. The ambient temperature range for this connector is from -55°C to +125°C, and it is rated IP67 and IP68 for dust and water resistance. The shell is made from aluminum alloy with olive drab chromate plating, ensuring durability. The connector supports a minimum of 500 mating cycles and has a coupling torque specification for secure connections. This product is suitable for applications requiring robust and reliable connections in challenging environments.
CA-BAYONET
CIRCULAR CONNECTOR, PLUG, 24-11, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:24-11 RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3106F24-11PBF80 | 25K0123 |
| Product Name | Circular Connector, Plug, 24-11, Cable; Product Range Itt Cannon | |
| Connector Type | Circular / Cylindrical Connectors |