CB 6C 4#16 2#8 SKT PLUG
CIRCULAR CONNECTOR, PLUG, 20-8, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:20-8 RoHS Compliant: Yes
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3106F20-8SWBA232 | 25K0105 |
| Product Name | Circular Connector, Plug, 20-8, Cable; Product Range Itt Cannon | |
| Gender | Male / Plug |