ITT Cannon Circular Connector, Plug, 20-3, Cable; Product Range Itt Cannon CA3106F20-3PBA232

Description
CIRCULAR CONNECTOR, PLUG, 20-3, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-3 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 20-3, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-3 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 20-3, Cable; Product Range Itt Cannon - 55M5114 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-3, Cable; Product Range Itt Cannon
55M5114
Circular Connector, Plug, 20-3, Cable; Product Range Itt Cannon 55M5114
CIRCULAR CONNECTOR, PLUG, 20-3, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-3 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 20-3, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 55M5114
Product Name Circular Connector, Plug, 20-3, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FYB-M60 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details